WeEn Semiconductors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDALD03BCX

Description
Win Source Part Number: 1362313-ESDALD03BCX Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Type: Zener Mfr: WeEn Semiconductors Series: ESDALDxxBC Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: ESDALD03 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4.5V Voltage - Clamping (Max) @ Ipp: 20V Current - Peak Pulse (10/1000µs): 20A Power Line Protection: No Capacitance @ Frequency: 0.8pF @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1362313-ESDALD03BCX Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Type: Zener Mfr: WeEn Semiconductors Series: ESDALDxxBC Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: ESDALD03 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4.5V Voltage - Clamping (Max) @ Ipp: 20V Current - Peak Pulse (10/1000µs): 20A Power Line Protection: No Capacitance @ Frequency: 0.8pF @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362313-ESDALD03BCX - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362313-ESDALD03BCX
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362313-ESDALD03BCX
Win Source Part Number: 1362313-ESDALD03BCX Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Type: Zener Mfr: WeEn Semiconductors Series: ESDALDxxBC Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: ESDALD03 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4.5V Voltage - Clamping (Max) @ Ipp: 20V Current - Peak Pulse (10/1000µs): 20A Power Line Protection: No Capacitance @ Frequency: 0.8pF @ 1MHz

Win Source Part Number: 1362313-ESDALD03BCX
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Type: Zener
Mfr: WeEn Semiconductors
Series: ESDALDxxBC
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: ESDALD03
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.3V
Voltage - Breakdown (Min): 4.5V
Voltage - Clamping (Max) @ Ipp: 20V
Current - Peak Pulse (10/1000µs): 20A
Power Line Protection: No
Capacitance @ Frequency: 0.8pF @ 1MHz

Buy Now Datasheet
TVS Protection Diode - 144-ESDALD03BCX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDALD03BCX
TVS Protection Diode 144-ESDALD03BCX
ESDALD03BC/SOD323/RE EL 7" Q1/T1 Product overview: ESDALD03BCX from WeEn Semiconductors Co., Ltd is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALD03BCX can be used for catalog matching and distributor lookup.

ESDALD03BC/SOD323/REEL 7" Q1/T1 Product overview: ESDALD03BCX from WeEn Semiconductors Co., Ltd is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALD03BCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESDALD03BCX - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESDALD03BCX
TVS Diodes ESDALD03BCX
ESDALD03BC/SOD323/RE EL 7" Q1/T1

ESDALD03BC/SOD323/REEL 7" Q1/T1

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDALD03BCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDALD03BCX
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDALD03BCX
ESDALD03BC/SOD323/RE EL 7" Q1/T1

ESDALD03BC/SOD323/REEL 7" Q1/T1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1362313-ESDALD03BCX 144-ESDALD03BCX ESDALD03BCX ESDALD03BCX
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323
VC 20 volts 20 volts
VBR 4.5 volts 4.5 volts
CT 0.8000 pF
Unlock Full Specs
to access all available technical data