TVS DIODE 12VWM 22V 30V SOT23-3L
ESDAHD712BE2/SOT23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1740-ESDAHD712BE2XTR-ND | ESDAHD712BE2X |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3L |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 22 to 30 volts | 22 volts |