TVS DIODE 12VWM 32VC SOT233L
ESDAHD12UE2/SOT23-3L
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1740-ESDAHD12UE2XTR-ND | ESDAHD12UE2X |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3L |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 32 volts | 32 volts |