TVS DIODE 12VWM 30VC SOT233L
ESDAHD12BE2/SOT23-3L
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1740-ESDAHD12BE2XTR-ND | ESDAHD12BE2X |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3L |
| Peak Pulse Power | 350 watts | 350 watts |
| VC | 30 volts | 30 volts |