Diode Standard 200V 8A Surface Mount DPAK
Diode Standard 200V 8A Surface Mount DPAK
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1324281-BYW29ED-200,
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 20 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: DPAK
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 1740-1181-6,BYW29ED-
Base Product Number: BYW29
RoHS Status: RoHS Compliant
DIODE GEN PURP 200V 8A DPAK Product overview: BYW29ED-200,118 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29ED-200,118 can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 8A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 200V 8A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1740-1181-1-ND | 1324281-BYW29ED-200,118 | 280-BYW29ED-200,118 | 65AC5916 | BYW29ED-200,118 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 200V 8A DPAK Diode and Rectifier | Rectifier, Single, 8A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -40 C (-40 F) | ||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.05 volts | 1.3 volts | ||
| VR | 200 volts | ||||
| IR | 0.0100 mA |