WeEn Semiconductors 100V 8A Diode and Rectifier BYW29E-100,127

Description
DIODE GEN PURP 100V 8A TO220AC Product overview: BYW29E-100,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29E-100,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 8A TO220AC Product overview: BYW29E-100,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29E-100,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 8A Diode and Rectifier - 280-BYW29E-100,127 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 8A Diode and Rectifier
280-BYW29E-100,127
100V 8A Diode and Rectifier 280-BYW29E-100,127
DIODE GEN PURP 100V 8A TO220AC Product overview: BYW29E-100,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29E-100,127 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 8A TO220AC Product overview: BYW29E-100,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29E-100,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYW29E-100,127-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYW29E-100,127-ND
Single Diodes BYW29E-100,127-ND
Diode Standard 100V 8A Through Hole TO-220AC

Diode Standard 100V 8A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - BYW29E-100,127 - 770750-BYW29E-100,127 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYW29E-100,127
770750-BYW29E-100,127
Diodes, Rectifiers - Single - BYW29E-100,127 770750-BYW29E-100,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 770750-BYW29E-100,12 7 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: 150°C (Maximum) Family Name: BYW29E-100 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 8A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): GI1402-E3; MUR810G; UES1402; ER801; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770750-BYW29E-100,127
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: BYW29E-100
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): GI1402-E3; MUR810G; UES1402; ER801;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BYW29E-100,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW29E-100,127
Discrete Semiconductor Products - Diodes - Rectifiers BYW29E-100,127
DIODE GEN PURP 100V 8A TO220AC

DIODE GEN PURP 100V 8A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-BYW29E-100,127 BYW29E-100,127-ND 770750-BYW29E-100,127 BYW29E-100,127
Product Name 100V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYW29E-100,127 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
RoHS Compliant RoHS
Tj -40 C (-40 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6081 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
RF Diodes - BAR161E6327HTSA1 - 102811-BAR161E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Common Anode
Life Cycle Stage Obsolete(EOL)
Package PG-SOT23-3
View Details
5 suppliers
High-speed switching diode - BAS516-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 200 volts
View Details