WeEn Semiconductors Schottky Diodes & Rectifiers BYV42E-200,127

Description
Rectifier diode,BYV42E-200
Request a Quote Datasheet
Description
Rectifier diode,BYV42E-200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 4843097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4843097
Schottky Diodes & Rectifiers 4843097
Rectifier diode,BYV42E-200

Rectifier diode,BYV42E-200

Supplier's Site
Schottky Diodes & Rectifiers - 1661293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1661293
Schottky Diodes & Rectifiers 1661293
Rectifier diode,BYV42E-200

Rectifier diode,BYV42E-200

Supplier's Site
Diode Arrays - 1740-1175-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1740-1175-ND
Diode Arrays 1740-1175-ND
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-220-3

Buy Now Datasheet
Rectifier Array; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors - 70R3687 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Array; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors
70R3687
Rectifier Array; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors 70R3687
RECTIFIER ARRAY; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:28ns; Forward Surge Current Ifsm Max:160A RoHS Compliant: Yes

RECTIFIER ARRAY; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:28ns; Forward Surge Current Ifsm Max:160A RoHS Compliant: Yes

Supplier's Site
Rectifier, Dual, 30A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors - 65AC5913 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Dual, 30A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors
65AC5913
Rectifier, Dual, 30A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors 65AC5913
RECTIFIER, DUAL, 30A, 200V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):-; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:28ns; Forward Surge CurrentRoHS Compliant: Yes

RECTIFIER, DUAL, 30A, 200V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):-; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:28ns; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV42E-200,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV42E-200,127
Discrete Semiconductor Products - Diodes - Rectifiers BYV42E-200,127
DIODE ARRAY GP 200V 30A TO220AB

DIODE ARRAY GP 200V 30A TO220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 4843097 1740-1175-ND 70R3687 65AC5913 BYV42E-200,127
Product Name Schottky Diodes & Rectifiers Diode Arrays Rectifier Array; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors Rectifier, Dual, 30A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; To-220ab TO-220; TO-220-3 TO-220
RoHS Compliant RoHS RoHS
trr 28 ns 28 ns
Arrangement Common Catode Common Catode
Tj 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Schottky Diodes & Rectifiers - 7384847 - RS Components, Ltd.
Specs
Package SOT23; Sot-23
RoHS Compliant RoHS
trr 3000 ns
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details