Diode Array 1 Pair Common Cathode Standard 500V 20A Through Hole TO-220-3
RECTIFIER, DUAL, 20A, 500V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:500V; Forward Current If(AV):-; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.35V; Reverse Recovery Time trr Max:60ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 500V 20A TO220AB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1740-1172-ND | 65AC5912 | BYV34-500,127 |
| Product Name | Diode Arrays | Rectifier, Dual, 20A, 500V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | 150 C (302 F) | ||
| Package | TO-220; TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS |