Win Source Part Number: 1050181-BYV34-400,12
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 20 A
Reverse Recovery Time (trr): 60 ns
Current - Reverse Leakage @ Vr: 50 µA @ 400 V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Alternative Parts (Cross-Reference): U30DCT-E3/4W; FEP16GT-E3/45; FEP16FT-E3/45; STTH2002CT; FEP16GTA; FEP16FT;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: BYV34400127,1740-117
Base Product Number: BYV34
Diode Array 1 Pair Common Cathode Standard 400V 20A Through Hole TO-220-3
DIODE ARRAY GP 400V 20A TO220AB Product overview: BYV34-400,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV34-400,127 can be used for catalog matching and distributor lookup.
RECTIFIER, DUAL, 20A, 400V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):-; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.35V; Reverse Recovery Time trr Max:60ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 400V 20A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1050181-BYV34-400,127 | 1740-1171-ND | 286-BYV34-400,127 | 65AC5911 | BYV34-400,127 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 400V 20A Diode and Rectifier | Rectifier, Dual, 20A, 400V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.35 volts | 1.35 volts | 1.35 volts | ||
| VR | 400 volts | ||||
| IR | 0.0500 mA | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | Tube | TO-220 |