WeEn Semiconductors Diode Arrays BYV32EB-200,118

Description
Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1740-1170-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1740-1170-1-ND
Diode Arrays 1740-1170-1-ND
Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 1740-1170-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1740-1170-2-ND
Diode Arrays 1740-1170-2-ND
Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4469532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4469532
Schottky Diodes & Rectifiers 4469532
Rectifier diode,BYV32EB-200 20A

Rectifier diode,BYV32EB-200 20A

Supplier's Site
Schottky Diodes & Rectifiers - 4469532P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4469532P
Schottky Diodes & Rectifiers 4469532P
Rectifier diode,BYV32EB-200 20A

Rectifier diode,BYV32EB-200 20A

Supplier's Site
Schottky Diodes & Rectifiers - 1661250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1661250
Schottky Diodes & Rectifiers 1661250
Rectifier diode,BYV32EB-200 20A

Rectifier diode,BYV32EB-200 20A

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYV32EB-200,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV32EB-200,118
Discrete Semiconductor Products - Diodes - Rectifiers BYV32EB-200,118
DIODE ARRAY GP 200V 20A D2PAK

DIODE ARRAY GP 200V 20A D2PAK

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1740-1170-1-ND 4469532 4469532P BYV32EB-200,118
Product Name Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj 150 C (302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2pak (to-263) TO-263 D2PAK
RoHS Compliant RoHS RoHS
trr 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1660357 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA875C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details