Diode Array 1 Pair Common Cathode Standard 150V 20A Through Hole TO-220-3
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770740-BYV32E-150,12
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 30μA @ 150V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: BYV32E-150
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): SF1603GC0G; ER2001ACT; FEP16CT; GI2403HE3/45;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Rectifier Diode, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-220AB
DIODE ARRAY GP 150V 20A TO220AB
DIODE ARRAY GP 150V 20A TO220AB
| DigiKey | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1740-1168-ND | 770740-BYV32E-150,127 | BYV32E-150,127 | 887-BYV32E-150,127 | BYV32E-150,127 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BYV32E-150,127 | DIODE ARRAY GP 150V 20A TO220AB | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| Package | TO-220; TO-220-3 | SOT78 | TO-220; TO-220-3 | TO-220 | |
| Diode Type | Standard | Standard | |||
| VF | 1.15 volts | 1.15 volts | 1.15 volts |