Diode Standard 600V 30A Surface Mount D2PAK
DIODE GEN PURP 600V 30A D2PAK Product overview: BYV30B-600PJ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV30B-600PJ can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 913836-BYV30B-600PJ
Features: Diode Standard 600 V 30A Surface Mount D2PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYV30
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 800
HTSUS: 8541.10.0080
Rectifiers BYV30B-600PJ/TO263
DIODE GEN PURP 600V 30A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | BYV30B-600PJ-ND | 280-BYV30B-600PJ | 913836-BYV30B-600PJ | BYV30B-600PJ | BYV30B-600PJ |
| Product Name | Single Diodes | 600V 30A Diode and Rectifier | Diodes, Rectifiers - Single - BYV30B-600PJ | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | |||
| Package | Tape & Reel (TR) | D2PAK; D2PAK-3 | |||
| RoHS Compliant | RoHS |