Diode Standard 600V 30A Through Hole TO-220AC
Manufacturer: WeEn Semiconductors
Win Source Part Number: 913835-BYV30-600PQ
Features: Diode Standard 600 V 30A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: BYV30
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8541.10.0080
DIODE GEN PURP 600V 30A TO220AC
Rectifiers BYV30-600PQ/TO-220AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | BYV30-600PQ-ND | 913835-BYV30-600PQ | BYV30-600PQ | BYV30-600PQ |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYV30-600PQ | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | 175 C (347 F) |