Win Source Part Number: 1050178-BYV29X-600AQ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Package: Tube
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 934069808127
Base Product Number: BYV29
DIODE GEN PURP TO220F Product overview: BYV29X-600AQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29X-600AQ can be used for catalog matching and distributor lookup.
Rectifiers BYV29X-600A/TO-220F/
1.05V@8A 40ns Single 9A 600V TO-220F-2 Fast recovery/high efficiency diode ROHS
DIODE GEN PURP TO220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 1050178-BYV29X-600AQ | 280-BYV29X-600AQ | BYV29X-600AQ-ND | BYV29X-600AQ | 887-BYV29X-600AQ | BYV29X-600AQ | BYV29X-600AQ |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Single Diodes | Rectifiers | DIODE GEN PURP TO220F | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220F-2 | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |