DIODE GEN PURP 600V 9A D2PAK Product overview: BYV29B-600PJ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29B-600PJ can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 865110-BYV29B-600PJ
Features: Diode Standard 600 V 9A Surface Mount D2PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYV29
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Diode Standard 600V 9A Surface Mount D2PAK
DIODE GEN PURP 600V 9A D2PAK
Rectifiers BYV29B-600PJ/TO263/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-BYV29B-600PJ | 865110-BYV29B-600PJ | BYV29B-600PJ-ND | BYV29B-600PJ | BYV29B-600PJ |
| Product Name | 600V 9A Diode and Rectifier | Diodes, Rectifiers - Single - BYV29B-600PJ | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape & Reel (TR) | D2PAK | D2PAK; D2PAK-3 | ||
| RoHS Compliant | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) |