Rectifier Diode,400V,9A,BYV29-
Rectifier Diode,400V,9A,BYV29-
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025633-BYV29-400,12
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 9A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 50μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Diode Standard 400V 9A Through Hole TO-220AC
RECTIFIER, SINGLE, 9A, 400V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):9A; Diode Configuration:Single
DIODE GEN PURP 400V 9A TO220AC
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 508333 | 1025633-BYV29-400,127 | 1740-1163-ND | 65AC5908 | BYV29-400,127 |
| Product Name | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BYV29-400,127 | Single Diodes | Rectifier, Single, 9A, 400V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; To-220ac | ||||
| RoHS Compliant | RoHS | RoHS | |||
| trr | 60 ns | 60 ns | 60 ns | ||
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts |