WeEn Semiconductors Diodes, Rectifiers - Single - BYV10-600PQ BYV10-600PQ

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770729-BYV10-600PQ Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 175°C (Maximum) Family Name: BYV10-600P Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 2V @ 10A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): UF860; UF1006_T0_10001; UF1006_00001; GPA805 C0; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770729-BYV10-600PQ Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 175°C (Maximum) Family Name: BYV10-600P Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 2V @ 10A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): UF860; UF1006_T0_10001; UF1006_00001; GPA805 C0; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYV10-600PQ - 770729-BYV10-600PQ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYV10-600PQ
770729-BYV10-600PQ
Diodes, Rectifiers - Single - BYV10-600PQ 770729-BYV10-600PQ
Manufacturer: WeEn Semiconductors Win Source Part Number: 770729-BYV10-600PQ Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 175°C (Maximum) Family Name: BYV10-600P Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 2V @ 10A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): UF860; UF1006_T0_10001; UF1006_00001; GPA805 C0; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770729-BYV10-600PQ
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: BYV10-600P
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 2V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): UF860; UF1006_T0_10001; UF1006_00001; GPA805 C0;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single Diodes - 1740-1159-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1740-1159-ND
Single Diodes 1740-1159-ND
Diode Standard 600V 10A Through Hole TO-220AC

Diode Standard 600V 10A Through Hole TO-220AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYV10-600PQ
Rectifiers BYV10-600PQ
Rectifiers Ultrafast pwr diode

Rectifiers Ultrafast pwr diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV10-600PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV10-600PQ
Discrete Semiconductor Products - Diodes - Rectifiers BYV10-600PQ
DIODE GEN PURP 600V 10A TO220AC

DIODE GEN PURP 600V 10A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 770729-BYV10-600PQ 1740-1159-ND BYV10-600PQ BYV10-600PQ
Product Name Diodes, Rectifiers - Single - BYV10-600PQ Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 2 volts 2 volts
VR 600 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data