Win Source Part Number: 1050167-BYR5D-1200PJ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 5 A
Reverse Recovery Time (trr): 62 ns
Current - Reverse Leakage @ Vr: 50 µA @ 1200 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 934072040118
Base Product Number: BYR5D
Diode Standard 1200V 5A Surface Mount DPAK
Rectifiers BYR5D-1200P/DPAK/REE
DIODE GEN PURP 1.2KV 5A DPAK
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1050167-BYR5D-1200PJ | BYR5D-1200PJ-ND | BYR5D-1200PJ | BYR5D-1200PJ |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 2.2 volts | 2.2 volts | ||
| VR | 1200 volts | |||
| IR | 0.0500 mA |