Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025587-BYR29X-800PQ
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Diode Standard 800V 8A Through Hole TO-220F
DIODE GEN PURP 800V 8A TO220FP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1025587-BYR29X-800PQ | BYR29X-800PQ-ND | BYR29X-800PQ |
| Product Name | Diodes, Rectifiers - Single - BYR29X-800PQ | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) |