WeEn Semiconductors Single Diodes BYR16W-1200Q

Description
Diode Standard 1200V 16A Through Hole TO-247-2
Request a Quote Datasheet
Description
Diode Standard 1200V 16A Through Hole TO-247-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYR16W-1200Q-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYR16W-1200Q-ND
Single Diodes BYR16W-1200Q-ND
Diode Standard 1200V 16A Through Hole TO-247-2

Diode Standard 1200V 16A Through Hole TO-247-2

Buy Now Datasheet
Diodes, Rectifiers - Single - BYR16W-1200Q - 770725-BYR16W-1200Q - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYR16W-1200Q
770725-BYR16W-1200Q
Diodes, Rectifiers - Single - BYR16W-1200Q 770725-BYR16W-1200Q
Manufacturer: WeEn Semiconductors Win Source Part Number: 770725-BYR16W-1200Q Series: * Family Name: BYR16W-1200 Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): VS-HFA16PB120PbF; VS-HFA16PB120-N3; STTH15S12W; DHG20I1200HA; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 600

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770725-BYR16W-1200Q
Series: *
Family Name: BYR16W-1200
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): VS-HFA16PB120PbF; VS-HFA16PB120-N3; STTH15S12W; DHG20I1200HA;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 600

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYR16W-1200Q
Discrete Semiconductor Products - Diodes - Rectifiers BYR16W-1200Q
DIODE GEN PURP 1.2KV 16A TO247-2

DIODE GEN PURP 1.2KV 16A TO247-2

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYR16W-1200Q
Rectifiers BYR16W-1200Q
Rectifiers Dual Ultrafast Power Diode

Rectifiers Dual Ultrafast Power Diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number BYR16W-1200Q-ND 770725-BYR16W-1200Q BYR16W-1200Q BYR16W-1200Q
Product Name Single Diodes Diodes, Rectifiers - Single - BYR16W-1200Q Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG812S04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 45 volts
View Details
Rectifier Diode - 1N3645 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
RF Diodes - BA892H6327 - 722529-BA892H6327 - Win Source Electronics
Infineon Technologies AG
View Details
2 suppliers
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details