Dual ultrafast power diode in a SOT1259 (3-lead TO-3P) plastic package, designed for output rectification in high-frequency switched-mode power supplies. The device has a repetitive peak reverse voltage of 200 V, an average forward current rating of 15 A per diode at a duty cycle of 0.5 and case temperature up to 119 °C, and a forward voltage of 0.78 V at 15 A and 150 °C. Reverse recovery time is 18 ns under test conditions of 1 A forward current and 30 V reverse voltage. The mounting base is electrically connected to the cathode. The part meets IEC 60134 absolute maximum ratings and has a junction temperature rating of 150 °C.
MOSFET Dual Ultrafast Power Diode
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BYQ72EK-200Q |
| Product Name | MOSFET |