Diode Standard 600V 8A Through Hole TO-220AC
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025543-BYC8-600P,12
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 8A
Reverse Recovery Time (trr): 18ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
DIODE GEN PURP 600V 8A TO220AC Product overview: BYC8-600P,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC8-600P,127 can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 8A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 600V 8A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1740-1151-ND | 1025543-BYC8-600P,127 | 280-BYC8-600P,127 | 98AC9019 | BYC8-600P,127 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYC8-600P,127 | 600V 8A Diode and Rectifier | Rectifier, Single, 8A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 1.9 volts | 3.4 volts | 1.9 volts | ||
| VR | 600 volts | ||||
| IR | 0.0200 mA |