Manufacturer: WeEn Semiconductors
Win Source Part Number: 913821-BYC8-1200PQ
Features: Diode Standard 1200 V 8A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Bulk
Mounting: Through Hole
Family Name: BYC8
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8541.10.0080
Diode Standard 1200V 8A Through Hole TO-220AC
Hyperfast power diode
DIODE GEN PURP 1.2KV 8A TO220AC Product overview: BYC8-1200PQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC8-1200PQ can be used for catalog matching and distributor lookup.
Rectifiers BYC8-1200PQ/TO-220AC
DIODE GEN PURP 1.2KV 8A TO220AC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Power Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 913821-BYC8-1200PQ | BYC8-1200PQ-ND | BYC8-1200PQ | 280-BYC8-1200PQ | BYC8-1200PQ | BYC8-1200PQ |
| Product Name | Diodes, Rectifiers - Single - BYC8-1200PQ | Single Diodes | 1.2KV 8A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Diode Standard 1200 V 8A Through Hole TO-220AC | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| RoHS Compliant | RoHS | RoHS |