Diode Standard 600V 30A Through Hole TO-220FP
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770717-BYC30X-600P,1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack, Isolated Tab
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: BYC30X-600P
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220FP
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): FFPF30U60STTU; FFPF30U60STU; FFPF30U60STU_NL; FFPF30U60S;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
DIODE GEN PURP 600V 30A TO220FP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1740-1150-ND | 770717-BYC30X-600P,127 | BYC30X-600P,127 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYC30X-600P,127 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Diode Type | Standard | ||
| VF | 1.8 volts | 1.8 volts | |
| VR | 600 volts |