WeEn Semiconductors Single Diodes BYC30W-600PQ

Description
Diode Standard 600V 30A Through Hole TO-247-2
Request a Quote Datasheet
Description
Diode Standard 600V 30A Through Hole TO-247-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1740-1258-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1740-1258-ND
Single Diodes 1740-1258-ND
Diode Standard 600V 30A Through Hole TO-247-2

Diode Standard 600V 30A Through Hole TO-247-2

Buy Now Datasheet
Diodes, Rectifiers - Single - BYC30W-600PQ - 730166-BYC30W-600PQ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYC30W-600PQ
730166-BYC30W-600PQ
Diodes, Rectifiers - Single - BYC30W-600PQ 730166-BYC30W-600PQ
Manufacturer: WeEn Semiconductors Win Source Part Number: 730166-BYC30W-600PQ Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 22ns Operating Temperature - Junction: 175°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-2 Manufacturer Package: TO-247-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.75V at 30A Current - Reverse Leakage at Vr: 10μA at 600V

Manufacturer: WeEn Semiconductors
Win Source Part Number: 730166-BYC30W-600PQ
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 22ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-2
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.75V at 30A
Current - Reverse Leakage at Vr: 10μA at 600V

Buy Now
600V 30A Diode and Rectifier - 280-BYC30W-600PQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
280-BYC30W-600PQ
600V 30A Diode and Rectifier 280-BYC30W-600PQ
DIODE GEN PURP 600V 30A TO247-2 Product overview: BYC30W-600PQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC30W-600PQ can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 30A TO247-2 Product overview: BYC30W-600PQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC30W-600PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYC30W-600PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYC30W-600PQ
Discrete Semiconductor Products - Diodes - Rectifiers BYC30W-600PQ
DIODE GEN PURP 600V 30A TO247-2

DIODE GEN PURP 600V 30A TO247-2

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYC30W-600PQ
Rectifiers BYC30W-600PQ
Rectifiers Hyperfast pwr diode

Rectifiers Hyperfast pwr diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1740-1258-ND 730166-BYC30W-600PQ 280-BYC30W-600PQ BYC30W-600PQ BYC30W-600PQ
Product Name Single Diodes Diodes, Rectifiers - Single - BYC30W-600PQ 600V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
VF 2.75 volts
VR 600 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data