Manufacturer: WeEn Semiconductors
Win Source Part Number: 865073-BYC30B-600PJ
Features: Diode Standard 600 V 30A Surface Mount D2PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYC30
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 800
HTSUS: 8541.10.0080
Diode Standard 600V 30A Surface Mount D2PAK
DIODE GEN PURP 600V 30A D2PAK
Rectifiers BYC30B-600PJ/D2PAK/R
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 865073-BYC30B-600PJ | BYC30B-600PJ-ND | BYC30B-600PJ | BYC30B-600PJ |
| Product Name | Diodes, Rectifiers - Single - BYC30B-600PJ | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Standard 600 V 30A Surface Mount D2PAK |