Diode Standard 600V 30A Through Hole TO-220AC
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770716-BYC30-600P,12
Series: *
Family Name: BYC30-600P
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): RURP3060_NL; MR2406; ISL9R3060P2_NL; VS-30ETH06PbF;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
DIODE GEN PURP 600V 30A TO220AC Product overview: BYC30-600P,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC30-600P,127 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 30A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | BYC30-600P127-ND | 770716-BYC30-600P,127 | 280-BYC30-600P,127 | BYC30-600P,127 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYC30-600P,127 | 600V 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) |