WeEn Semiconductors Diodes, Rectifiers - Single - BYC30-1200PQ BYC30-1200PQ

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 865071-BYC30-1200PQ Features: Diode Standard 1200 V 30A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: BYC30 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 865071-BYC30-1200PQ Features: Diode Standard 1200 V 30A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: BYC30 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYC30-1200PQ - 865071-BYC30-1200PQ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYC30-1200PQ
865071-BYC30-1200PQ
Diodes, Rectifiers - Single - BYC30-1200PQ 865071-BYC30-1200PQ
Manufacturer: WeEn Semiconductors Win Source Part Number: 865071-BYC30-1200PQ Features: Diode Standard 1200 V 30A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: BYC30 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8541.10.0080

Manufacturer: WeEn Semiconductors
Win Source Part Number: 865071-BYC30-1200PQ
Features: Diode Standard 1200 V 30A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: BYC30
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - BYC30-1200PQ-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYC30-1200PQ-ND
Single Diodes BYC30-1200PQ-ND
Diode Standard 1200V 30A Through Hole TO-220AC

Diode Standard 1200V 30A Through Hole TO-220AC

Buy Now Datasheet
1.2KV 30A Diode and Rectifier - 280-BYC30-1200PQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 30A Diode and Rectifier
280-BYC30-1200PQ
1.2KV 30A Diode and Rectifier 280-BYC30-1200PQ
DIODE GEN PURP 1.2KV 30A TO220AC Product overview: BYC30-1200PQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC30-1200PQ can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 30A TO220AC Product overview: BYC30-1200PQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC30-1200PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYC30-1200PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYC30-1200PQ
Discrete Semiconductor Products - Diodes - Rectifiers BYC30-1200PQ
DIODE GEN PURP 1.2KV 30A TO220AC

DIODE GEN PURP 1.2KV 30A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYC30-1200PQ
Rectifiers BYC30-1200PQ
Rectifiers BYC30-1200PQ/TO-220A C/STANDARD MARKING * HORIZONTAL, RAIL PACK

Rectifiers BYC30-1200PQ/TO-220AC/STANDARD MARKING * HORIZONTAL, RAIL PACK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 865071-BYC30-1200PQ BYC30-1200PQ-ND 280-BYC30-1200PQ BYC30-1200PQ BYC30-1200PQ
Product Name Diodes, Rectifiers - Single - BYC30-1200PQ Single Diodes 1.2KV 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Standard 1200 V 30A Through Hole TO-220AC
Tj 175 C (347 F) 175 C (347 F)
Package Tube TO-220AC-2
Unlock Full Specs
to access all available technical data