WeEn Semiconductors Single Diodes BYC20X-600,127

Description
Diode Standard 500V 20A Through Hole TO-220FP
Request a Quote Datasheet
Description
Diode Standard 500V 20A Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1740-1450-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1740-1450-ND
Single Diodes 1740-1450-ND
Diode Standard 500V 20A Through Hole TO-220FP

Diode Standard 500V 20A Through Hole TO-220FP

Buy Now Datasheet
Diodes, Rectifiers - Single - BYC20X-600,127 - 1025533-BYC20X-600,127 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYC20X-600,127
1025533-BYC20X-600,127
Diodes, Rectifiers - Single - BYC20X-600,127 1025533-BYC20X-600,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 1025533-BYC20X-600,1 27 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 2.9V @ 20A Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 200μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025533-BYC20X-600,127
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 20A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYC20X-600,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYC20X-600,127
Discrete Semiconductor Products - Diodes - Rectifiers BYC20X-600,127
DIODE GEN PURP 500V 20A TO220FP

DIODE GEN PURP 500V 20A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1740-1450-ND 1025533-BYC20X-600,127 BYC20X-600,127
Product Name Single Diodes Diodes, Rectifiers - Single - BYC20X-600,127 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 2.9 volts 2.9 volts
VR 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2442005 - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 45 volts
View Details