WeEn Semiconductors Single Diodes BYC20DX-600PQ

Description
Diode Standard 600V 20A Through Hole TO-220F
Request a Quote Datasheet
Description
Diode Standard 600V 20A Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1740-1253-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1740-1253-ND
Single Diodes 1740-1253-ND
Diode Standard 600V 20A Through Hole TO-220F

Diode Standard 600V 20A Through Hole TO-220F

Buy Now Datasheet
Diodes, Rectifiers - Single - BYC20DX-600PQ - 770715-BYC20DX-600PQ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYC20DX-600PQ
770715-BYC20DX-600PQ
Diodes, Rectifiers - Single - BYC20DX-600PQ 770715-BYC20DX-600PQ
Manufacturer: WeEn Semiconductors Win Source Part Number: 770715-BYC20DX-600PQ Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack, Isolated Tab Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 175°C (Maximum) Family Name: BYC20DX-600P Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Voltage - Forward (Vf) (Maximum) @ If: 2.9V @ 20A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): RFUH20TF6SC9; RFNL15TJ6SFHG; RFUH20TJ6SGC9; SFAF1608GHC0G; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770715-BYC20DX-600PQ
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack, Isolated Tab
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: BYC20DX-600P
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Voltage - Forward (Vf) (Maximum) @ If: 2.9V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RFUH20TF6SC9; RFNL15TJ6SFHG; RFUH20TJ6SGC9; SFAF1608GHC0G;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
600V 20A Diode and Rectifier - 280-BYC20DX-600PQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 20A Diode and Rectifier
280-BYC20DX-600PQ
600V 20A Diode and Rectifier 280-BYC20DX-600PQ
DIODE GEN PURP 600V 20A TO220F Product overview: BYC20DX-600PQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC20DX-600PQ can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 20A TO220F Product overview: BYC20DX-600PQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC20DX-600PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE GEN PURP 600V 20A TO220F - 887-BYC20DX-600PQ - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 20A TO220F
887-BYC20DX-600PQ
DIODE GEN PURP 600V 20A TO220F 887-BYC20DX-600PQ
DIODE GEN PURP 600V 20A TO220F

DIODE GEN PURP 600V 20A TO220F

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYC20DX-600PQ
Rectifiers BYC20DX-600PQ
Rectifiers Hyperfast pwr diode

Rectifiers Hyperfast pwr diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYC20DX-600PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYC20DX-600PQ
Discrete Semiconductor Products - Diodes - Rectifiers BYC20DX-600PQ
DIODE GEN PURP 600V 20A TO220F

DIODE GEN PURP 600V 20A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number 1740-1253-ND 770715-BYC20DX-600PQ 280-BYC20DX-600PQ 887-BYC20DX-600PQ BYC20DX-600PQ BYC20DX-600PQ
Product Name Single Diodes Diodes, Rectifiers - Single - BYC20DX-600PQ 600V 20A Diode and Rectifier DIODE GEN PURP 600V 20A TO220F Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
VF 2.9 volts 2.9 volts 2.9 volts
VR 600 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - FXSET130104 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Single Diodes - 1PS76SB21/ZLX-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
2 suppliers