WeEn Semiconductors Diodes, Rectifiers - Single - BYC20D-600PQ BYC20D-600PQ

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770714-BYC20D-600PQ Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 175°C (Maximum) Family Name: BYC20D-600P Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 2.9V @ 20A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): VS-20ETF06PbF; FES16JTE3; MGR1605-BP; MGR1605-BP-HF; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770714-BYC20D-600PQ Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 175°C (Maximum) Family Name: BYC20D-600P Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 2.9V @ 20A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): VS-20ETF06PbF; FES16JTE3; MGR1605-BP; MGR1605-BP-HF; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYC20D-600PQ - 770714-BYC20D-600PQ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYC20D-600PQ
770714-BYC20D-600PQ
Diodes, Rectifiers - Single - BYC20D-600PQ 770714-BYC20D-600PQ
Manufacturer: WeEn Semiconductors Win Source Part Number: 770714-BYC20D-600PQ Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 175°C (Maximum) Family Name: BYC20D-600P Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 2.9V @ 20A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): VS-20ETF06PbF; FES16JTE3; MGR1605-BP; MGR1605-BP-HF; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770714-BYC20D-600PQ
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: BYC20D-600P
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 2.9V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): VS-20ETF06PbF; FES16JTE3; MGR1605-BP; MGR1605-BP-HF;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single Diodes - 1740-1252-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1740-1252-ND
Single Diodes 1740-1252-ND
Diode Standard 600V 20A Through Hole TO-220AC

Diode Standard 600V 20A Through Hole TO-220AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYC20D-600PQ
Rectifiers BYC20D-600PQ
Rectifiers Hyperfast pwr diode

Rectifiers Hyperfast pwr diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYC20D-600PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYC20D-600PQ
Discrete Semiconductor Products - Diodes - Rectifiers BYC20D-600PQ
DIODE GEN PURP 600V 20A TO220AC

DIODE GEN PURP 600V 20A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 770714-BYC20D-600PQ 1740-1252-ND BYC20D-600PQ BYC20D-600PQ
Product Name Diodes, Rectifiers - Single - BYC20D-600PQ Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 2.9 volts 2.9 volts
VR 600 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAV70W/ZLF-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
3 suppliers
Diodes, Rectifiers - Arrays - 12CWQ03FNTRPBF - 1121205-12CWQ03FNTRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers