WeEn Semiconductors Single Diodes BYC20-600,127

Description
Rectifier Diode, 1 Phase, 1 Element, 600V V(RRM), Silicon, TO-220AC
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 600V V(RRM), Silicon, TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BYC20-600,127 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 600V V(RRM), Silicon, TO-220AC

Rectifier Diode, 1 Phase, 1 Element, 600V V(RRM), Silicon, TO-220AC

Supplier's Site Datasheet
Single Diodes - 1740-1451-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1740-1451-ND
Single Diodes 1740-1451-ND
Diode Standard 500V 20A Through Hole TO-220AC

Diode Standard 500V 20A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYC20-600,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYC20-600,127
Discrete Semiconductor Products - Diodes - Rectifiers BYC20-600,127
DIODE GEN PURP 500V 20A TO220AC

DIODE GEN PURP 500V 20A TO220AC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number BYC20-600,127 1740-1451-ND BYC20-600,127
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD59
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 36 amps
VRRM 1200 volts
View Details
40 V, 200 mA Schottky barrier diode - BAT721,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2467572 - RS Components, Ltd.
Specs
Package TO-220; ITO-220AC
RoHS Compliant RoHS
View Details