Diode Standard 500V 15A Through Hole TO-220AC
DIODE GEN PURP 500V 15A TO220AC Product overview: BYC15-600,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC15-600,127 can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025528-BYC15-600,12
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 15A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Hyperfast power diode
DIODE GEN PURP 500V 15A TO220AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Power Diodes | Rectifiers |
| Product Number | 1740-1448-ND | 280-BYC15-600,127 | 1025528-BYC15-600,127 | BYC15-600,127 | BYC15-600,127 |
| Product Name | Single Diodes | 500V 15A Diode and Rectifier | Diodes, Rectifiers - Single - BYC15-600,127 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 150 C (302 F) | -40 C (-40 F) | 150 C (302 F) | ||
| Package | Tube | SOD59 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | Standard | ||||
| VF | 2.9 volts |