Diode Standard 500V 10A Through Hole TO-220FP
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025525-BYC10DX-600,
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 10A
Reverse Recovery Time (trr): 18ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
DIODE GEN PURP 500V 10A TO220FP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1740-1149-ND | 1025525-BYC10DX-600,127 | BYC10DX-600,127 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYC10DX-600,127 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Standard | ||
| VF | 2.5 volts | 2.5 volts | |
| VR | 500 volts |