WeEn Semiconductors Single Diodes BYC10D-600,127

Description
Diode Standard 500V 10A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 500V 10A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1740-1449-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1740-1449-ND
Single Diodes 1740-1449-ND
Diode Standard 500V 10A Through Hole TO-220AC

Diode Standard 500V 10A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1200948-BYC10D-600,127 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1200948-BYC10D-600,127
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1200948-BYC10D-600,127
Win Source Part Number: 1200948-BYC10D-600,1 27 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 2.5 V @ 10 A Reverse Recovery Time (trr): 18 ns Current - Reverse Leakage @ Vr: 200 µA @ 600 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: WeEn Semiconductors Other Names: 568-9765-5-ND,1740-1 449,BYC10D-600127,BY C10D600127,568-9765- 5,BYC10D-600,127-ND, 934065593127 Base Product Number: BYC10

Win Source Part Number: 1200948-BYC10D-600,127
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 2.5 V @ 10 A
Reverse Recovery Time (trr): 18 ns
Current - Reverse Leakage @ Vr: 200 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 568-9765-5-ND,1740-1449,BYC10D-600127,BYC10D600127,568-9765-5,BYC10D-600,127-ND,934065593127
Base Product Number: BYC10

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BYC10D-600,127 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYC10D-600,127
Discrete Semiconductor Products - Diodes - Rectifiers BYC10D-600,127
DIODE GEN PURP 500V 10A TO220AC

DIODE GEN PURP 500V 10A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number 1740-1449-ND 1200948-BYC10D-600,127 BYC10D-600,127
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 2.5 volts 2.5 volts
VR 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223326 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: KP926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(L)
IO 5 amps
VRRM 200 volts
View Details
Schottky 30V 3.5A DPAK Diode and Rectifier - 280-30WQ03FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers
High Voltage Power Rectifiers - HRS2HVM5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details