Manufacturer: WeEn Semiconductors
Win Source Part Number: 770638-BUJD203AX,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Power - Max: 26W
Transistor Type: NPN
Family Name: BUJD203AX
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 425V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 600mA, 3A
Current - Collector Cutoff (Maximum): 2mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 1mA, 5V
Alternative Parts (Cross-Reference): FJPF3305H1TU_NL; KSE13005FH1; FJPF3305H1; KSE13005FH3;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bipolar (BJT) Transistor NPN 425V 4A 26W Through Hole TO-220F
TRANS NPN 425V 4A TO220F
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 770638-BUJD203AX,127 | BUJD203AX,127-ND | BUJD203AX,127 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUJD203AX,127 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack, Isolated Tab | |
| Packing Method | Tube; Tube | Tube; Tube | |
| IC(max) | 2 milliamps | 4000 milliamps |