Manufacturer: WeEn Semiconductors
Win Source Part Number: 770637-BUJD203AD,118
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 80W
Transistor Type: NPN
Family Name: BUJD203AD
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 425V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 600mA, 3A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 11 @ 2A, 5V
Alternative Parts (Cross-Reference): FJD5304DTM; TSC5303DCP RO; TSC5304EDCP RO; TRD236DT4;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Bipolar (BJT) Transistor NPN 425V 4A 80W Surface Mount DPAK
TRANS NPN 425V 4A DPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 770637-BUJD203AD,118 | 1740-1424-2-ND | BUJD203AD,118 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUJD203AD,118 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| IC(max) | 0.1000 milliamps | 4000 milliamps |