WeEn Semiconductors Single Bipolar Transistors BUJ403A,127

Description
Bipolar (BJT) Transistor NPN 550V 6A 100W Through Hole TO-220AB
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 550V 6A 100W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1740-1400-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1740-1400-ND
Single Bipolar Transistors 1740-1400-ND
Bipolar (BJT) Transistor NPN 550V 6A 100W Through Hole TO-220AB

Bipolar (BJT) Transistor NPN 550V 6A 100W Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUJ403A,127 - 1025114-BUJ403A,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUJ403A,127
1025114-BUJ403A,127
TRANSISTORS - Transistors (BJT) - Single - BUJ403A,127 1025114-BUJ403A,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 1025114-BUJ403A,127 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 550V Max Vce (sat): 1V @ 400mA, 2A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 20 @ 500mA, 5V Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025114-BUJ403A,127
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 550V
Max Vce (sat): 1V @ 400mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 20 @ 500mA, 5V
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUJ403A,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUJ403A,127
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUJ403A,127
TRANS NPN 550V 6A TO220AB

TRANS NPN 550V 6A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1740-1400-ND 1025114-BUJ403A,127 BUJ403A,127
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUJ403A,127 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data