Bipolar (BJT) Transistor NPN 400V 5A 80W Surface Mount DPAK
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025113-BUJ303CD,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 1A, 3A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 28 @ 10mA, 3V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
TRANS NPN 400V 5A DPAK Product overview: BUJ303CD,118 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUJ303CD,118 can be used for catalog matching and distributor lookup.
TRANS NPN 400V 5A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BUJ303CD,118-ND | 1025113-BUJ303CD,118 | 276-BUJ303CD,118 | BUJ303CD,118 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUJ303CD,118 | 400V 5A DPAK Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; DPAK | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 5000 milliamps | 5000 milliamps |