WeEn Semiconductors TRANSISTORS - Transistors (BJT) - Single - BUJ303AD,118 BUJ303AD,118

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770635-BUJ303AD,118 Series: * Family Name: BUJ303AD Categories: Uncategorized Alternative Parts (Cross-Reference): BUJ303AD; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770635-BUJ303AD,118 Series: * Family Name: BUJ303AD Categories: Uncategorized Alternative Parts (Cross-Reference): BUJ303AD; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BUJ303AD,118 - 770635-BUJ303AD,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUJ303AD,118
770635-BUJ303AD,118
TRANSISTORS - Transistors (BJT) - Single - BUJ303AD,118 770635-BUJ303AD,118
Manufacturer: WeEn Semiconductors Win Source Part Number: 770635-BUJ303AD,118 Series: * Family Name: BUJ303AD Categories: Uncategorized Alternative Parts (Cross-Reference): BUJ303AD; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770635-BUJ303AD,118
Series: *
Family Name: BUJ303AD
Categories: Uncategorized
Alternative Parts (Cross-Reference): BUJ303AD;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single Bipolar Transistors - BUJ303AD,118-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUJ303AD,118-ND
Single Bipolar Transistors BUJ303AD,118-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUJ303AD,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUJ303AD,118
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUJ303AD,118
TRANS NPN 1000V 5A 80W DPAK

TRANS NPN 1000V 5A 80W DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 770635-BUJ303AD,118 BUJ303AD,118-ND BUJ303AD,118
Product Name TRANSISTORS - Transistors (BJT) - Single - BUJ303AD,118 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC849CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
NPN/PNP general purpose transistor - BC817DPN,125 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 155197 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details