NPN power transistor for high voltage switching applications in a SOT428 (DPAK) surface mount package. The device has a collector-emitter peak voltage rating of 1050 V, a continuous collector current of 4 A, and a peak collector current of 8 A. Maximum total power dissipation is 80 W at a mounting base temperature of 25 °C. Thermal resistance from junction to mounting base is 1.56 K/W. The package has three leads with the mounting base electrically connected to the emitter. The transistor complies with the absolute maximum rating system of IEC 60134. It is not qualified for automotive applications.
Trans GP BJT NPN 400V 4A 80000mW 3-Pin(2+Tab) DPAK T/R Product overview: BUJ302AD from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, 80000mW, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, 80000mW, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUJ302AD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BUJ302AD |
| Product Name | 400V 4A 80000mW DPAK Bipolar Transistor |
| Package Type | Tape and Reel |