Bipolar (BJT) Transistor NPN 400V 8A 80W Through Hole TO-220AB
TRANS NPN 400V 8A TO220AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1740-1419-ND | BUJ105A,127 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |