WeEn Semiconductors Single Bipolar Transistors BUJ103AD,118

Description
Bipolar (BJT) Transistor NPN 400V 4A 80W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 4A 80W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BUJ103AD,118-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUJ103AD,118-ND
Single Bipolar Transistors BUJ103AD,118-ND
Bipolar (BJT) Transistor NPN 400V 4A 80W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 400V 4A 80W Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUJ103AD,118 - 770632-BUJ103AD,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUJ103AD,118
770632-BUJ103AD,118
TRANSISTORS - Transistors (BJT) - Single - BUJ103AD,118 770632-BUJ103AD,118
Manufacturer: WeEn Semiconductors Win Source Part Number: 770632-BUJ103AD,118 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Power - Max: 80W Transistor Type: NPN Family Name: BUJ103AD Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 600mA, 3A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 13 @ 500mA, 5V Alternative Parts (Cross-Reference): FJD5304DTM; TSC5303DCP RO; TSC5304EDCP RO; TSC5303DCP ROG; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770632-BUJ103AD,118
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 80W
Transistor Type: NPN
Family Name: BUJ103AD
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 600mA, 3A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 13 @ 500mA, 5V
Alternative Parts (Cross-Reference): FJD5304DTM; TSC5303DCP RO; TSC5304EDCP RO; TSC5303DCP ROG;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUJ103AD,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUJ103AD,118
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUJ103AD,118
TRANS NPN 400V 4A DPAK

TRANS NPN 400V 4A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BUJ103AD,118-ND 770632-BUJ103AD,118 BUJ103AD,118
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUJ103AD,118 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK)
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
IC(max) 0.1000 milliamps 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154902P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
PNP general-purpose transistor - 2PA1576S-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323
View Details
2 suppliers