Manufacturer: WeEn Semiconductors
Win Source Part Number: 770631-BUJ103A,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 80W
Transistor Type: NPN
Family Name: BUJ103A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 600mA, 3A
Current - Collector Cutoff (Maximum): 1mA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 13 @ 500mA, 5V
Alternative Parts (Cross-Reference): FJP3305TU_NL; FJP3305TU; FJP3305H1_NL; FJP3305H1TU_NL;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRANS NPN 400V 4A TO220AB Product overview: BUJ103A,127 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUJ103A,127 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 4A 80W Through Hole TO-220AB
TRANS NPN 400V 4A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 770631-BUJ103A,127 | 276-BUJ103A,127 | BUJ103A,127-ND | BUJ103A,127 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUJ103A,127 | 400V 4A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; SOT3 | Tube | TO-220; TO-220-3 | |
| Packing Method | Tube; Tube | Tube | Tube; Tube | |
| IC(max) | 1 milliamps | 4000 milliamps | 4000 milliamps | |
| Power Gain | 13 dB |