Win Source Part Number: 958493-BUJ100LR,412
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 5,000
Power - Max: 2.1 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 250mA, 750mA
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 400mA, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): PHD13003C,126; PHE13003C,126; PHE13003C,412; APT27ZTR-G1; APT27HZTR-G1; FJN3303FBU;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: WeEn Semiconductors
Other Names: 1740-1265-2-ND,93406
Base Product Number: BUJ100
Bipolar (BJT) Transistor NPN 400V 1A 2.1W Through Hole TO-92-3
TRANS NPN 400V 1A TO92-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 958493-BUJ100LR,412 | 1740-1265-ND | BUJ100LR,412 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| IC(max) | 1000 milliamps | 1000 milliamps | |
| Power Gain | 10 dB |