WeEn Semiconductors Single Bipolar Transistors BUJ100LR,126

Description
Bipolar (BJT) Transistor NPN 400V 1A 2.1W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 1A 2.1W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BUJ100LR,126-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUJ100LR,126-ND
Single Bipolar Transistors BUJ100LR,126-ND
Bipolar (BJT) Transistor NPN 400V 1A 2.1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 1A 2.1W Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
400V 1A Bipolar Transistor
276-BUJ100LR,126
400V 1A Bipolar Transistor 276-BUJ100LR,126
TRANS NPN 400V 1A TO92-3 Product overview: BUJ100LR,126 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUJ100LR,126 can be used for catalog matching and distributor lookup.

TRANS NPN 400V 1A TO92-3 Product overview: BUJ100LR,126 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUJ100LR,126 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUJ100LR,126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUJ100LR,126
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUJ100LR,126
TRANS NPN 400V 1A TO92-3

TRANS NPN 400V 1A TO92-3

Supplier's Site
TRANS NPN 400V 1A TO-92 - 887-BUJ100LR,126 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 400V 1A TO-92
887-BUJ100LR,126
TRANS NPN 400V 1A TO-92 887-BUJ100LR,126
TRANS NPN 400V 1A TO-92

TRANS NPN 400V 1A TO-92

Supplier's Site
Npn Power Transistor, 400 V, 1 A, 3-To-92; Transistor Polarity Ween Semiconductors - 70R3348 - Newark, An Avnet Company
Chicago, IL, United States
Npn Power Transistor, 400 V, 1 A, 3-To-92; Transistor Polarity Ween Semiconductors
70R3348
Npn Power Transistor, 400 V, 1 A, 3-To-92; Transistor Polarity Ween Semiconductors 70R3348
NPN POWER TRANSISTOR, 400 V, 1 A, 3-TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:1A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

NPN POWER TRANSISTOR, 400 V, 1 A, 3-TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:1A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number BUJ100LR,126-ND 276-BUJ100LR,126 BUJ100LR,126 887-BUJ100LR,126 70R3348
Product Name Single Bipolar Transistors 400V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 400V 1A TO-92 Npn Power Transistor, 400 V, 1 A, 3-To-92; Transistor Polarity Ween Semiconductors
Polarity NPN NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Tape & Box (TB) TO-3; TO-92
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 1658550 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details