WeEn Semiconductors Single Bipolar Transistors BUJ100,412

Description
Bipolar (BJT) Transistor NPN 400V 1A 2W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 1A 2W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BUJ100,412-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUJ100,412-ND
Single Bipolar Transistors BUJ100,412-ND
Bipolar (BJT) Transistor NPN 400V 1A 2W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 1A 2W Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUJ100,412 - 770630-BUJ100,412 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUJ100,412
770630-BUJ100,412
TRANSISTORS - Transistors (BJT) - Single - BUJ100,412 770630-BUJ100,412
Manufacturer: WeEn Semiconductors Win Source Part Number: 770630-BUJ100,412 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 2W Transistor Type: NPN Family Name: BUJ100 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 150mA, 750mA Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 9 @ 750mA, 5V Alternative Parts (Cross-Reference): 2STL2580; TSC5301DCT B0G; STBV42G; STBV42; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770630-BUJ100,412
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 2W
Transistor Type: NPN
Family Name: BUJ100
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 150mA, 750mA
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 9 @ 750mA, 5V
Alternative Parts (Cross-Reference): 2STL2580; TSC5301DCT B0G; STBV42G; STBV42;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUJ100,412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUJ100,412
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUJ100,412
TRANS NPN 400V 1A TO92-3

TRANS NPN 400V 1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BUJ100,412-ND 770630-BUJ100,412 BUJ100,412
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUJ100,412 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3 TO-92; TO-92-3
Packing Method Bulk; Bulk Bulk; Bulk
IC(max) 0.1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.5A Bipolar Transistor - 276-BC807-40W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
9 suppliers
Bipolar Transistors - 1219573 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details