TRIAC Standard 800V 45A Through Hole TO-3P
TRIAC 800V 45A TO3P Product overview: BTA45-800BQ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 45A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 45A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA45-800BQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1049900-BTA45-800BQ
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 450
Current - Hold (Ih) (Max): 80 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 70 mA
Current - On State (It (RMS)) (Max): 45 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 450A, 495A
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 934660059127
Base Product Number: BTA45
Triacs BTA45-800BQ/II TO3P/STANDARD MARKING * HORIZONTAL, RAIL PACK
TRIAC 800V 45A TO3P
BTA45-800BQ/II TO3P/STANDARD MAR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | BTA45-800BQ-ND | 300-BTA45-800BQ | 1049900-BTA45-800BQ | BTA45-800BQ | BTA45-800BQ | BTA45-800BQ |
| Product Name | TRIACs | 800V 45A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-3P; TO-3; TO-3P-3, SC-65-3 | Tube | Tube | TO-3P-3, SC-65-3 | TO-3P-3, SC-65-3 | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Standards and Certifications | RoHS | |||||
| Pin Count | 3 | |||||
| VDRM | 800 volts | 800 volts | 800 volts |