TRIAC Standard 800V 45A Through Hole TO-3P
Triacs BTA445Z-800BT/II TO3P/STANDARD
TRIAC 800V 45A TO3P
BTA445Z-800BT/II TO3P/STANDARD
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Thyristors |
| Product Number | BTA445Z-800BTQ-ND | BTA445Z-800BTQ | BTA445Z-800BTQ | BTA445Z-800BTQ |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-3P; TO-3; TO-3P-3, SC-65-3 | TO-3P-3, SC-65-3 | TO-3P-3, SC-65-3 | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| VDRM | 800 volts |