TRIAC Standard 800V 25A Through Hole TO-220F
TRIAC 800V 25A TO220F
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | 1740-1263-ND | BTA425X-800BQ | BTA425X-800BQ |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 800 volts |